27758详情
WIHA 27758重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Phillips
Manufacturer series
SoftFinish®
Blade length
150mm
Blade material
chrome vanadium molybdenum steel
Gross weight
106.6g
Bit size
PH2
Overall length
268mm
工具的类型
screwdriver
0个相似型号
27758拓展信息









哦! 它是空的。