27971详情
WIHA 27971重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of wrench
Torx®
Working part length
100mm
Plating material
chromium
Kind of handle
T
Version
MagicSpring®
Spanner size
TX40
Gross weight
90g
Overall length
132mm
工具的类型
wrench
0个相似型号
27971拓展信息









哦! 它是空的。