32256详情
WIHA 32256重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Torx®
Kind of screwdriver
assisted with a key
Manufacturer series
SoftFinish®
Blade length
115mm
Blade material
chrome vanadium molybdenum steel
Gross weight
107.1g
Bit size
TX30
Overall length
233mm
工具的类型
screwdriver
0个相似型号
32256拓展信息









哦! 它是空的。