34583详情
WIHA 34583重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chromium-vanadium steel
Material (details)
Chromium-vanadium steel, hardened throughout, burnished.
Material properties
tempered,burnished
Compatible with
Wiha Torque
Blade length
75mm
Downforce
Phillips
Head Type
Phillips
类型
VDE SlimVario Exchange Bit
大小
PH 1
标准
IEC 60900:2004
长度
75mm
34583拓展信息
WIHA
WIHA
Wiha
WIHA
WIHA
WIHA
WIHA
WIHA
WIHA
WIHA








哦! 它是空的。