34736详情
WIHA 34736重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of wrench
Torx®
Key features1
manganese-phosphated.
Key features
hardened
Quantity in set/package
8pcs.
Spanner size1
TX09
Spanner size
TX10
Gross weight
288.9g
工具的类型
wrenches set
0个相似型号
34736拓展信息









哦! 它是空的。