35398详情
Wiha 35398重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrome moly vanadium steel
Material (details)
Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated
Material properties
tempered,matt chrome plating
Blade length
100mm
Handle Ø
36mm
Downforce
Phillips
类型
With lasered mm scale on the blade
大小
PH 2
标准
DIN 7437, DIN 5264, DIN ISO 2380
总长度
218mm
长度
218mm
35398拓展信息








哦! 它是空的。