35480详情
Wiha 35480重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chromium-vanadium steel
形状
L
Material (details)
Chromium-vanadium-molybdenum steel, through-hardened, matt chrome-plated.
Material properties
tempered,matt chrome plating
Spanner size
1.5mm,2mm,2.5mm,3mm,4mm,5mm,6mm,8mm,10mm
Downforce
Allen
类型
Metric
标准
According to ISO 2936L
碎片的数量
10
0个相似型号
35480拓展信息













哦! 它是空的。