38709详情
WIHA 38709重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of bit
Pozidriv®
Kind of package
plastic case
Mounting
1/4" (E6,3mm)
Quantity in set/package
2pcs.
Manufacturer series
PROFESSIONAL
Screwdriver bit features
hardened
Gross weight
34.79g
Bit size
PZ1
Overall length
70mm
工具的类型
screwdriver bit
38709拓展信息













哦! 它是空的。