41616详情
WIHA 41616重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
hex key
Kind of package
plastic case
Mounting
1/4" (C6,3mm)
Quantity in set/package
5pcs.
Manufacturer series
T
Gross weight
43.25g
Bit size
HEX 9/64"
Overall length
25mm
工具的类型
screwdriver bit
0个相似型号
41616拓展信息













哦! 它是空的。