42138详情
Wiha 42138重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
旋转按钮
Material quality
Thermoplastic
Type of fastening
Clamp mounting
Surface protection
Untreated
Material properties
tempered
Content
1pc(s)
Downforce
Phillips,Pozidriv,TORX Plus
大小
T 15,T 20,T 25,PZ 2,PZ 3,PZ 1,PH 2,T 10
长度
29mm
42138拓展信息
WIHA
WIHA
Wiha
WIHA
WIHA
WIHA
WIHA
WIHA
WIHA
WIHA








哦! 它是空的。