42441详情
WIHA 42441重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit1
spherical
Kind of bit
hex key
Kind of screwdriver
precision
Manufacturer series
PicoFinish®
Blade length
60mm
Blade material
chrome vanadium molybdenum steel
Gross weight
24.58g
Bit size
HEX 7/64"
Overall length
160mm
工具的类型
screwdriver
0个相似型号
42441拓展信息









哦! 它是空的。