MKP4-.68/1000/10P27详情
WIMA MKP4-.68/1000/10P27重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
MKP4-.68/1000/10P27拓展信息
MKP1J036806F00JYSD
WIMA
MKP1T031005I00KSSD
WIMA
DCP5P06100D200KS00
WIMA
FKP1O131007C00JSSD
WIMA
SMDTC04330K100MR00
WIMA
SMDTD03100T100KQ00
WIMA
FKP2D011801D00HC00
WIMA
MKP1F012202C00JI00
WIMA
SMD4030-1/63/10T
WIMA
SMDTC03220QA00JP00
WIMA








哦! 它是空的。