W25X20ALSNIG详情
Winbond W25X20ALSNIG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TI-TRNG BC 2D-OS
Manufacturer
Fluke
Part Package Code
SOIC
Risk Rank
5.75
Ihs Manufacturer
WINBOND ELECTRONICS CORP
Part Life Cycle Code
Obsolete
Rohs Code
有
Package Description
0.150 INCH, GREEN, PLASTIC, SOIC-8
ECCN 代码
EAR99
HTS代码
8542.32.00.51
引脚数量
8
达到SVHC
compliant
W25X20ALSNIG拓展信息








哦! 它是空的。