Winbond Electronics Corporation W25X10BVSNIG TR
- 收藏
- 对比
W25X10BVSNIG TR
2736-W25X10BVSNIG TR
USB 闪存驱动器
--
大陆
立即发货

W25X10BVSNIG TR datasheet pdf and USB Flash Drives product details from Winbond Electronics Corporation stock available at utmel
1最小包装量--
W25X10BVSNIG TR详情
Winbond Electronics Corporation W25X10BVSNIG TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1.5(Max)
Package Width
4(Max)
Package Length
5(Max)
PCB changed
8
Standard Package Name
SOP
Supplier Package
SOIC
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
8
W25X10BVSNIG TR拓展信息
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation







哦! 它是空的。