Winchester Electronics 600-1-33P
- 收藏
- 对比
600-1-33P
2737-600-1-33P
端子 - PC 引脚插座,插座连接器
--
大陆
立即发货

600-1-33P datasheet pdf and Terminals - PC Pin Receptacles, Socket Connectors product details from Winchester Electronics stock available at utmel
1最小包装量--
600-1-33P详情
Winchester Electronics 600-1-33P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
EAR99
Termination Method
Solder
Body Orientation
直角
Maximum Current Rating (A)
5
Mounting
通孔
零件状态
活跃
类型
无罩头排
行数
2
性别
HDR
接头数量
33
600-1-33P拓展信息
Winchester
Winchester Electronics
Winchester Electronics
Winchester Electronics
Winchester Electronics
Winchester Electronics
Winchester Electronics
Winchester Electronics
Winchester Electronics
Winchester Electronics







哦! 它是空的。