注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.057623
500
¥0.042371
1000
¥0.035311
2000
¥0.032392
5000
¥0.030271
10000
¥0.028159
15000
¥0.027235
50000
¥0.026777
WPMtek(Wei Pan Microelectronics) A7
- 收藏
- 对比
A7
1604-A7
二极管 - 整流器 - 单
--
大陆
立即发货

1A Independent Type 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS
--最小包装量--
¥
总价: ¥
A7详情
WPMtek(Wei Pan Microelectronics) A7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
true
Rectified Current
1A
Reverse Leakage Current
5uA@1kV
Reverse Voltage (Vr)
1kV
Forward Voltage (Vf@If)
1.1V@1A
Package
Tape & Reel (TR)
二极管配置
Independent Type
A7拓展信息
Shandong Jingdao Microelectronics
Hangzhou Silan Microelectronics
Shandong Jingdao Microelectronics
Shandong Jingdao Microelectronics
Shandong Jingdao Microelectronics
Shandong Jingdao Microelectronics
Hangzhou Silan Microelectronics
Shandong Jingdao Microelectronics
Hangzhou Silan Microelectronics
Shandong Jingdao Microelectronics







哦! 它是空的。