注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.15402
500
¥0.11325
1000
¥0.094379
2000
¥0.086581
5000
¥0.08092
10000
¥0.075275
15000
¥0.072797
50000
¥0.071579
WPMtek(Wei Pan Microelectronics) US2M
- 收藏
- 对比
US2M
1604-US2M
二极管 - 整流器 - 单
--
大陆
立即发货

2A 1kV 1.7V@2A SMB Diodes - General Purpose ROHS
--最小包装量--
¥
总价: ¥
US2M详情
WPMtek(Wei Pan Microelectronics) US2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
true
Rectified Current
2A
Reverse Leakage Current
5uA@1kV
Reverse Voltage (Vr)
1kV
Forward Voltage (Vf@If)
1.7V@2A
Package
Tape & Reel (TR)
US2M拓展信息
WPMtek(Wei Pan Microelectronics)
Shandong Jingdao Microelectronics
Shandong Jingdao Microelectronics
WPMtek(Wei Pan Microelectronics)
Shandong Jingdao Microelectronics
Shandong Jingdao Microelectronics
Shandong Jingdao Microelectronics
Shandong Jingdao Microelectronics
Shandong Jingdao Microelectronics
Jilin Sino-Microelectronics






哦! 它是空的。