Wurth Electronics 2611059021001
- 收藏
- 对比
2611059021001
2760-2611059021001
配件
--
大陆
立即发货

Thyone-I Wireless FeatherWing Module,Adafruit Feather line of Development Boards
1最小包装量--
2611059021001详情
Wurth Electronics 2611059021001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Adafruit Feather line of Development Boards
Description/Function
Thyone Wireless FeatherWing Development Board
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C, UART
Manufacturer
Wurth Elektronik
Brand
Wurth Elektronik
RoHS
Details
系列
WIRL-EVAL
包装
Bulk
子类别
开发工具
频率
2.4GHz
配件类型
Thyone-I Wireless FeatherWing Board
产品类别
Sub-GHz Development Tools
产品类别
Sub-GHz Development Tools
2611059021001拓展信息







哦! 它是空的。