Wurth Electronics Midcom 66210213722
- 收藏
- 对比
66210213722
2760-66210213722
集成电路(IC)
--
大陆
立即发货

66210213722 datasheet pdf and Integrated Circuits (ICs) product details from Wurth Electronics Midcom stock available at utmel
1最小包装量--
66210213722详情
Wurth Electronics Midcom 66210213722重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
66210213722
Part Life Cycle Code
活跃
Ihs Manufacturer
WUERTH ELEKTRONIK GMBH & CO KG
Risk Rank
5.71
Termination Method
Crimp
For Use With
WR-MPC3 3mm Male Plug Housing
系列
WR-MPC3
性别
Male
Reach合规守则
compliant
Brand Name
Wurth Electronik
连接器支持类型
连接器附件
66210213722拓展信息
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom







哦! 它是空的。