Wurth Electronics Midcom 691412120017MB
- 收藏
- 对比
691412120017MB
2760-691412120017MB
集成电路(IC)
--
大陆
立即发货

691412120017MB datasheet pdf and Integrated Circuits (ICs) product details from Wurth Electronics Midcom stock available at utmel
1最小包装量--
691412120017MB详情
Wurth Electronics Midcom 691412120017MB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
691412120017MB
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
WUERTH ELEKTRONIK GMBH & CO KG
Risk Rank
5.69
Manufacturer Series
412MB
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
Brand Name
Wurth Electronik
端子和接线板类型
阻隔条接线端子
691412120017MB拓展信息
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom
Wurth Electronics Midcom







哦! 它是空的。