UP-A-U280-A32G-DEV-G详情
Xilinx UP-A-U280-A32G-DEV-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
PCIe
Installed RAM
16 GB
Maximum RAM Capacity
32 GB
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 45 C
Cooling Method
活跃
Factory Pack QuantityFactory Pack Quantity
1
TDP - Max
100 W
外形尺寸
Full height, full length, dual width
芯类型
UltraScale+
UP-A-U280-A32G-DEV-G拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。