XC3090-70PC84详情
Xilinx XC3090-70PC84重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-310-800-psi
Case Style
Center Back Mount
Range
0-800 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
XC3090-70PC84拓展信息








哦! 它是空的。