XC4003EPC84C详情
Xilinx XC4003EPC84C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
NP0156G
Approvals
CE, CSA, UL, UR
Manufacturer
Teco
RoHS
Non-Compliant
类型
Blower, Compressor, Conveyor, Crusher, Fan, Mixer, Pump
极数
6
转速/转速
1,200 RPM
相位
3
0个相似型号
XC4003EPC84C拓展信息








哦! 它是空的。