XC7Z010-1CLG400C4826详情
Xilinx XC7Z010-1CLG400C4826重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Core
ARM Cortex A9
Maximum Clock Frequency
667 MHz
L1 Cache Instruction Memory
2 x 32 kB
L1 Cache Data Memory
2 x 32 kB
Data RAM Size
-
Number of Logic Elements
28000 LE
Number of Logic Array Blocks - LABs
2200 LAB
Factory Pack QuantityFactory Pack Quantity
1
Tradename
Zynq
系列
XC7Z045
程序内存大小
-
核数量
2 Core
XC7Z010-1CLG400C4826拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。