XC7Z020-1CLG484TSNI详情
Xilinx XC7Z020-1CLG484TSNI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
BGA-484
Mounting Styles
SMD/SMT
Core
ARM Cortex A9
Maximum Clock Frequency
667 MHz
L1 Cache Instruction Memory
32 kB
L1 Cache Data Memory
32 kB
Data RAM Size
256 kB
Number of Logic Elements
85000 LE
Number of I/Os
130 I/O
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 100 C
Number of Logic Array Blocks - LABs
6650 LAB
Factory Pack QuantityFactory Pack Quantity
1
核数量
2 Core
XC7Z020-1CLG484TSNI拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。