XC7Z020-3CLG400E4728详情
Xilinx XC7Z020-3CLG400E4728重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
BGA-400
Core
ARM Cortex A9
Data RAM Size
256 kB
Factory Pack QuantityFactory Pack Quantity
1
L1 Cache Data Memory
32 kB
L1 Cache Instruction Memory
32 kB
Maximum Clock Frequency
866 MHz
Maximum Operating Temperature
+ 100 C
Minimum Operating Temperature
0 C
Mounting Styles
SMD/SMT
Number of I/Os
130 I/O
Number of Logic Array Blocks - LABs
6650 LAB
Number of Logic Elements
85000 LE
核数量
2 Core
XC7Z020-3CLG400E4728拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。