XC7Z020-3CLG400E4893详情
Xilinx XC7Z020-3CLG400E4893重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Core
ARM Cortex A9
Maximum Clock Frequency
866 MHz
L1 Cache Instruction Memory
2 x 32 kB
L1 Cache Data Memory
2 x 32 kB
Data RAM Size
-
Number of Logic Elements
85000 LE
Number of Logic Array Blocks - LABs
6650 LAB
Factory Pack QuantityFactory Pack Quantity
1
Tradename
Zynq
系列
XC7Z045
程序内存大小
-
核数量
2 Core
XC7Z020-3CLG400E4893拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。