XCV300E-8TQ144C详情
Xilinx XCV300E-8TQ144C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
RVI58N-011AAR61N-01250
Approvals
CE;cULus
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Pepperl Fuchs
RoHS
Non-Compliant
操作温度
-5 to 80 Degrees C
终端
12 Pin Plug Connector (type 9416)
输入电压
10~30 VDC
轴承
-5 to 80
知识产权评级
IP65
XCV300E-8TQ144C拓展信息








哦! 它是空的。