XCVC1502-1MSIVBVA1024详情
Xilinx XCVC1502-1MSIVBVA1024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Maximum Operating Temperature
+ 110 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Xilinx
Brand
Xilinx
性别
Female
子类别
SOC - Systems on a Chip
接头数量
43
工作电源电压
800 mV
产品类别
System-On-Modules - SOM
产品类别
SoC FPGA
XCVC1502-1MSIVBVA1024拓展信息








哦! 它是空的。