XCVE2302-2LLESFVA784详情
Xilinx XCVE2302-2LLESFVA784重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 110 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Xilinx
Brand
Xilinx
性别
Female
子类别
SOC - Systems on a Chip
接头数量
5
工作电源电压
700 mV
触点样式
Socket
产品类别
System-On-Modules - SOM
产品类别
SoC FPGA
XCVE2302-2LLESFVA784拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。