XCVU095-1FLVB2104I详情
Xilinx XCVU095-1FLVB2104I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sustained Read
2000 MB/s
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
5
Interface Type
PCIe
Sustained Write
1600 MB/s
Manufacturer
ATP Electronics
Brand
ATP Electronics
子类别
Memory & Data Storage
配置
SLC
内存大小
40 GB
产品类别
Solid State Drives - SSD
外形尺寸
M.2 2230
产品
PCIe固态硬盘
产品类别
Solid State Drives - SSD
XCVU095-1FLVB2104I拓展信息








哦! 它是空的。