XCZU11EG-DIE5166详情
Xilinx XCZU11EG-DIE5166重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
SMD/SMT
Core
ARM Cortex A53, ARM Cortex R5, ARM Mali-400 MP2
L1 Cache Instruction Memory
2 x 32 kB, 4 x 32 kB
L1 Cache Data Memory
2 x 32 kB, 4 x 32 kB
Data RAM Size
256 kB
Number of Logic Elements
653100 LE
Distributed RAM
9.1 Mb
Number of Logic Array Blocks - LABs
37320 LAB
Factory Pack QuantityFactory Pack Quantity
131
收发器数量
48 Transceiver
核数量
7 Core
XCZU11EG-DIE5166拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。