XQZU19EG-1FFRC1760M4980详情
Xilinx XQZU19EG-1FFRC1760M4980重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FCBGA-1760
Mounting Styles
SMD/SMT
Core
ARM Cortex A53, ARM Cortex R5, ARM Mali-400 MP2
L1 Cache Instruction Memory
2 x 32 kB, 4 x 32 kB
L1 Cache Data Memory
2 x 32 kB, 4 x 32 kB
Data RAM Size
256 kB
Number of Logic Elements
1143450 LE
Minimum Operating Temperature
- 55 C
Maximum Operating Temperature
+ 125 C
Distributed RAM
9.8 Mb
Number of Logic Array Blocks - LABs
65340 LAB
Factory Pack QuantityFactory Pack Quantity
1
工作电源电压
850 mV
收发器数量
72 Transceiver
核数量
7 Core
XQZU19EG-1FFRC1760M4980拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。