XQZU48DR-1FFQE1156I详情
Xilinx XQZU48DR-1FFQE1156I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
BGA-1156
Number of Logic Array Blocks - LABs
53160 LAB
Factory Pack QuantityFactory Pack Quantity
1
Distributed RAM
13 Mb
Maximum Operating Temperature
+ 100 C
Minimum Operating Temperature
- 40 C
Number of Logic Elements
930300 LE
Data RAM Size
256 kB
L1 Cache Data Memory
2 x 32 kB, 2 x 32 kB
L1 Cache Instruction Memory
2 x 32 kB, 2 x 32 kB
Core
ARM Cortex A53, ARM Cortex R5F
Mounting Styles
SMD/SMT
工作电源电压
850 mV
收发器数量
16 Transceiver
核数量
6 Core
XQZU48DR-1FFQE1156I拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。