注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.700992
10
¥3.491503
100
¥3.29387
500
¥3.107424
1000
¥2.931532
XKB Connectivity K137635HM-2x12-PTW
- 收藏
- 对比
K137635HM-2x12-PTW
2776-K137635HM-2x12-PTW
触头 - 多用途
--
大陆
立即发货

K137635HM-2x12-PTW datasheet pdf and Contacts - Multi Purpose product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
K137635HM-2x12-PTW详情
XKB Connectivity K137635HM-2x12-PTW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product PIN Number
24
Production Status
活跃
MPQ
200 piece/bag
Mounting
Wiring
Jack Structure
2x12
Number of Pins/Row
12
Package specification
/
系列
Car 2.2-K137635
包装
Bag
连接器类型
Male Housing
颜色
White
Number of rows
Double row
螺距
2.2mm
产品类别
汽车连接器
K137635HM-2x12-PTW拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。