注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.379209
10
¥2.244537
100
¥2.117488
500
¥1.997631
1000
¥1.884557
XKB Connectivity K174051HM-2x04-PTB
- 收藏
- 对比
K174051HM-2x04-PTB
2776-K174051HM-2x04-PTB
触头 - 多用途
--
大陆
立即发货

K174051HM-2x04-PTB datasheet pdf and Contacts - Multi Purpose product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
K174051HM-2x04-PTB详情
XKB Connectivity K174051HM-2x04-PTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product PIN Number
8
Production Status
活跃
MPQ
500 piece/bag
Mounting
Wiring
Jack Structure
2x04
Number of Pins/Row
4
Package specification
/
系列
Car 2.5-K174051
包装
Bag
连接器类型
Male Housing
颜色
Black
Number of rows
Double row
螺距
2.5mm
产品类别
汽车连接器
K174051HM-2x04-PTB拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。