注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.114853
10
¥1.995144
100
¥1.882212
500
¥1.775672
1000
¥1.675161
XKB Connectivity K174051HM-2x10-N0
- 收藏
- 对比
K174051HM-2x10-N0
2776-K174051HM-2x10-N0
触头 - 多用途
--
大陆
立即发货

K174051HM-2x10-N0 datasheet pdf and Contacts - Multi Purpose product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
K174051HM-2x10-N0详情
XKB Connectivity K174051HM-2x10-N0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product PIN Number
20
Production Status
活跃
MPQ
500 piece/bag
Mounting
Wiring
Jack Structure
2x10
Number of Pins/Row
10
Package specification
/
系列
Car 2.5-K174051
包装
Bag
连接器类型
Male Housing
颜色
Black
Number of rows
Double row
螺距
2.5mm
产品类别
汽车连接器
K174051HM-2x10-N0拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。