注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.397705
10
¥0.375193
100
¥0.353956
500
¥0.333921
1000
¥0.315019
XKB Connectivity K201900HM-06-N0
- 收藏
- 对比
K201900HM-06-N0
2776-K201900HM-06-N0
触头 - 多用途
--
大陆
立即发货

K201900HM-06-N0 datasheet pdf and Contacts - Multi Purpose product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
K201900HM-06-N0详情
XKB Connectivity K201900HM-06-N0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Production Status
活跃
MPQ
1000 piece/bag
Mounting
Wiring
Additional Description
Line to board/line to line connector
Jack Structure
1x06
Number of Pins/Row
6
Package specification
/
With latch
无
系列
Automobile 2.0-K201900
包装
Bag
连接器类型
Male Housing
颜色
White
Number of rows
Single row
螺距
2.0mm
产品类别
汽车连接器
K201900HM-06-N0拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。