注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.152064
10
¥0.143457
100
¥0.135337
500
¥0.127676
1000
¥0.120448
XKB Connectivity K201900TF-HSNP-H
- 收藏
- 对比
K201900TF-HSNP-H
2776-K201900TF-HSNP-H
触头 - 多用途
--
大陆
立即发货

K201900TF-HSNP-H datasheet pdf and Contacts - Multi Purpose product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
K201900TF-HSNP-H详情
XKB Connectivity K201900TF-HSNP-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
8000 pieces/reel
Mounting
Wiring
Additional Description
Line to board/line to line connector
Package specification
/
Contact Materials
High conductivity copper
With latch
无
系列
Automobile 2.0-K201900
包装
Reel
连接器类型
母端子
螺距
2.0mm
产品类别
汽车连接器
K201900TF-HSNP-H拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。