注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥81.880365
10
¥77.245628
100
¥72.873234
500
¥68.748334
1000
¥64.856918
XKB Connectivity MHG.1B.P05.CPLD32H
- 收藏
- 对比
MHG.1B.P05.CPLD32H
2776-MHG.1B.P05.CPLD32H
圆形连接器
--
大陆
立即发货

MHG.1B.P05.CPLD32H datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
MHG.1B.P05.CPLD32H详情
XKB Connectivity MHG.1B.P05.CPLD32H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Cable + mm
2.3-3.2
Protection Class
IP50
Wire Diameter AWG
30-22AWG
Additional Description
Low voltage connector, floating socket
MPQ
1 piece/bag
Production Status
活跃
Product PIN Number
5
包装
Bag
系列
Circle-B series
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
MHG.1B.P05.CPLD32H拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。