注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥73.692328
10
¥69.521064
100
¥65.58591
500
¥61.8735
1000
¥58.371227
XKB Connectivity MHG.2B.P06.CLLD42H
- 收藏
- 对比
MHG.2B.P06.CLLD42H
2776-MHG.2B.P06.CLLD42H
圆形连接器
--
大陆
立即发货

MHG.2B.P06.CLLD42H datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
MHG.2B.P06.CLLD42H详情
XKB Connectivity MHG.2B.P06.CLLD42H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
6
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, floating socket
Wire Diameter AWG
28-20AWG
Protection Class
IP50
Cable + mm
3.3-4.2
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
MHG.2B.P06.CLLD42H拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。