注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥170.779047
10
¥161.112308
100
¥151.992744
500
¥143.389381
1000
¥135.273001
XKB Connectivity MHG.3B.P24.CPLD11
- 收藏
- 对比
MHG.3B.P24.CPLD11
2776-MHG.3B.P24.CPLD11
圆形连接器
--
大陆
立即发货

MHG.3B.P24.CPLD11 datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
MHG.3B.P24.CPLD11详情
XKB Connectivity MHG.3B.P24.CPLD11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, floating socket
Wire Diameter AWG
30-22AWG
Protection Class
IP50
Cable + mm
9.9-11
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
MHG.3B.P24.CPLD11拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。