注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥156.742413
10
¥147.870201
100
¥139.50019
500
¥131.603953
1000
¥124.154672
XKB Connectivity MKG.1B.P10.CPLD32
- 收藏
- 对比
MKG.1B.P10.CPLD32
2776-MKG.1B.P10.CPLD32
圆形连接器
--
大陆
立即发货

MKG.1B.P10.CPLD32 datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
MKG.1B.P10.CPLD32详情
XKB Connectivity MKG.1B.P10.CPLD32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, fixed socket
Wire Diameter AWG
34-28AWG
Protection Class
IP50
Cable + mm
2.6-3.5
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
MKG.1B.P10.CPLD32拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。