注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥99.426158
10
¥93.798262
100
¥88.488926
500
¥83.480119
1000
¥78.754829
XKB Connectivity MKG.1B.P16.CLLD62
- 收藏
- 对比
MKG.1B.P16.CLLD62
2776-MKG.1B.P16.CLLD62
圆形连接器
--
大陆
立即发货

MKG.1B.P16.CLLD62 datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
MKG.1B.P16.CLLD62详情
XKB Connectivity MKG.1B.P16.CLLD62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Cable + mm
5.3-6.2
Protection Class
IP50
Wire Diameter AWG
34-28AWG
Additional Description
Low voltage connector, fixed socket
MPQ
1 piece/bag
Production Status
活跃
包装
Bag
系列
Circle-B series
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
MKG.1B.P16.CLLD62拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。