注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥80.710646
10
¥76.142119
100
¥71.832187
500
¥67.766215
1000
¥63.930391
XKB Connectivity MKG.2B.P03.CLLD42
- 收藏
- 对比
MKG.2B.P03.CLLD42
2776-MKG.2B.P03.CLLD42
圆形连接器
--
大陆
立即发货

MKG.2B.P03.CLLD42 datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
MKG.2B.P03.CLLD42详情
XKB Connectivity MKG.2B.P03.CLLD42重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
3
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, fixed socket
Wire Diameter AWG
24-16AWG
Protection Class
IP50
Cable + mm
3.3-4.2
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
MKG.2B.P03.CLLD42拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。