注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥115.80223
10
¥109.247387
100
¥103.063573
500
¥97.229786
1000
¥91.726213
XKB Connectivity MKG.2B.P32.CLLD72
- 收藏
- 对比
MKG.2B.P32.CLLD72
2776-MKG.2B.P32.CLLD72
圆形连接器
--
大陆
立即发货

MKG.2B.P32.CLLD72 datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
MKG.2B.P32.CLLD72详情
XKB Connectivity MKG.2B.P32.CLLD72重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, fixed socket
Wire Diameter AWG
34-28AWG
Protection Class
IP50
Cable + mm
6.3-7.2
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
MKG.2B.P32.CLLD72拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。