注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥224.586144
10
¥211.87372
100
¥199.880868
500
¥188.566857
1000
¥177.893261
XKB Connectivity MKG.3B.P04.CPLD10
- 收藏
- 对比
MKG.3B.P04.CPLD10
2776-MKG.3B.P04.CPLD10
圆形连接器
--
大陆
立即发货

MKG.3B.P04.CPLD10 datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
MKG.3B.P04.CPLD10详情
XKB Connectivity MKG.3B.P04.CPLD10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
4
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, fixed socket
Wire Diameter AWG
22-14AWG
Protection Class
IP50
Cable + mm
9.3-10
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
MKG.3B.P04.CPLD10拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。