注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.21604
10
¥1.147208
100
¥1.082271
500
¥1.021011
1000
¥0.963218
XKB Connectivity PJ-3547-G
- 收藏
- 对比
PJ-3547-G
2776-PJ-3547-G
套管 - 音频连接器
--
大陆
立即发货

PJ-3547-G datasheet pdf and Barrel - Audio Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
PJ-3547-G详情
XKB Connectivity PJ-3547-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Production Status
活跃
MPQ
1000 pieces/reel
Mounting
Through-hole
Operation
Vertical
Reference Series
Socket Type
With latch
无
系列
Socket - Headphones
包装
Reel
连接器类型
Plug
方向
Vertical
产品类别
Headphone Connector
PJ-3547-G拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY






哦! 它是空的。