注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥166.100169
10
¥156.698272
100
¥147.828559
500
¥139.460905
1000
¥131.566891
XKB Connectivity TEG.1B.P16.CPAD52H
- 收藏
- 对比
TEG.1B.P16.CPAD52H
2776-TEG.1B.P16.CPAD52H
圆形连接器
--
大陆
立即发货

TEG.1B.P16.CPAD52H datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
TEG.1B.P16.CPAD52H详情
XKB Connectivity TEG.1B.P16.CPAD52H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, straight plug
Wire Diameter AWG
34-28AWG
Protection Class
IP54
Cable + mm
4.3-5.2
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Male Solder
产品类别
Standard Circular B Series
TEG.1B.P16.CPAD52H拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。