注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥85.389524
10
¥80.556155
100
¥75.996372
500
¥71.694691
1000
¥67.6365
XKB Connectivity TEG.2B.P03.CLAD72H
- 收藏
- 对比
TEG.2B.P03.CLAD72H
2776-TEG.2B.P03.CLAD72H
圆形连接器
--
大陆
立即发货

TEG.2B.P03.CLAD72H datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
TEG.2B.P03.CLAD72H详情
XKB Connectivity TEG.2B.P03.CLAD72H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
3
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, straight plug
Wire Diameter AWG
24-16AWG
Protection Class
IP54
Cable + mm
6.3-7.2
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Male Solder
产品类别
Standard Circular B Series
TEG.2B.P03.CLAD72H拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。